Greaves Corporation Compression Cable Lug AL35048

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S) AL MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S) AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL35048 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
AL35048
Compression Cable Lug AL35048
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S) AL MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • BROWN COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 350 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 1 PAD HOLE(S)
  • AL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL35048
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Insulated Ferrules - 2208.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers