Greaves Corporation Tap Adapter with Lug AL2JJ5L90

Description
ALUMINUM MATERIAL 7 INCH L X 4 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 2JJL90 MODEL
Datasheet
Description
ALUMINUM MATERIAL 7 INCH L X 4 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 2JJL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - AL2JJ5L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
AL2JJ5L90
Tap Adapter with Lug AL2JJ5L90
ALUMINUM MATERIAL 7 INCH L X 4 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 2JJL90 MODEL
  • ALUMINUM MATERIAL
  • 7 INCH L X 4 INCH W SIZE
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE
  • TREGO. BRAND
  • 2JJL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL2JJ5L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2210.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1787280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details