Greaves Corporation Compression Cable Lug AL100058

Description
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 302 DIE INDEX 1 PAD HOLE(S) AL MODEL
Datasheet
Description
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 302 DIE INDEX 1 PAD HOLE(S) AL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - AL100058 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
AL100058
Compression Cable Lug AL100058
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 302 DIE INDEX 1 PAD HOLE(S) AL MODEL
  • TIN PLATED WROUGHT ALUMINUM MATERIAL
  • BROWN COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 302 DIE INDEX
  • 1 PAD HOLE(S)
  • AL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AL100058
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details
Crocodile Clips - 1253740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS; Insulated
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details