Greaves Corporation Compression Cable Reducer AC500R300

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL PINK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 300 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL PINK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 300 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - AC500R300 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
AC500R300
Compression Cable Reducer AC500R300
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL PINK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 300 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE A CONDUCTOR SIZE AC-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY WROUGHT ALUMINUM MATERIAL
  • PINK COLOR
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 300 MCM SIDE B CONDUCTOR SIZE
  • 500 MCM SIDE A CONDUCTOR SIZE
  • AC-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number AC500R300
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2397.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Terminal Posts - 1796925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details