Greaves Corporation Mechanical Single Cable Tap A5SP

Description
6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 100 PER CARTON SP MODEL
Datasheet
Description
6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 100 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A5SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A5SP
Mechanical Single Cable Tap A5SP
6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 100 PER CARTON SP MODEL
  • 6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR), 4 AWG STRANDED (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 100 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A5SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2209.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details