Greaves Corporation Mechanical Single Cable Tap A510

Description
TIN PLATED BRONZE MATERIAL 750 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 2 PER CARTON A500 MODEL
Datasheet
Description
TIN PLATED BRONZE MATERIAL 750 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 2 PER CARTON A500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A510 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A510
Mechanical Single Cable Tap A510
TIN PLATED BRONZE MATERIAL 750 MCM MIN. RUN CONDUCTOR SIZE 1000 MCM MAX. RUN CONDUCTOR SIZE 2 AWG SOLID MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 2 PER CARTON A500 MODEL
  • TIN PLATED BRONZE MATERIAL
  • 750 MCM MIN. RUN CONDUCTOR SIZE
  • 1000 MCM MAX. RUN CONDUCTOR SIZE
  • 2 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 1000 MCM MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • STANDARD PACKAGE 2 PER CARTON
  • A500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A510
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2870.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Crocodile Clips - 1559569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details