Greaves Corporation Mechanical Single Cable Tap A507

Description
TIN PLATED BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON A500 MODEL
Datasheet
Description
TIN PLATED BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON A500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A507 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A507
Mechanical Single Cable Tap A507
TIN PLATED BRONZE MATERIAL 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE 350 MCM MAX. RUN CONDUCTOR SIZE 4 AWG SOLID MIN. TAP CONDUCTOR SIZE 350 MCM MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 6 PER CARTON A500 MODEL
  • TIN PLATED BRONZE MATERIAL
  • 4/0 AWG STRANDED MIN. RUN CONDUCTOR SIZE
  • 350 MCM MAX. RUN CONDUCTOR SIZE
  • 4 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 350 MCM MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • STANDARD PACKAGE 6 PER CARTON
  • A500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A507
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers