Greaves Corporation Mechanical Single Cable Tap A504

Description
TIN PLATED BRONZE MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON A500 MODEL
Datasheet
Description
TIN PLATED BRONZE MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON A500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A504 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A504
Mechanical Single Cable Tap A504
TIN PLATED BRONZE MATERIAL 2 AWG SOLID MIN. RUN CONDUCTOR SIZE 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE 6 AWG SOLID MIN. TAP CONDUCTOR SIZE 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE TWO BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM CONDUCTOR MATERIAL STANDARD PACKAGE 12 PER CARTON A500 MODEL
  • TIN PLATED BRONZE MATERIAL
  • 2 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 6 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 1/0 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • TWO BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • STANDARD PACKAGE 12 PER CARTON
  • A500 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A504
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details