Greaves Corporation Mechanical Single Cable Tap A18SP

Description
900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 3 PER CARTON SP MODEL
Datasheet
Description
900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 3 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A18SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A18SP
Mechanical Single Cable Tap A18SP
900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 3 PER CARTON SP MODEL
  • 900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 900 MCM (ACSR), 1000 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 3 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A18SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details