Greaves Corporation Mechanical Single Cable Tap A18

Description
COPPER ALLOY MATERIAL 1000 MCM MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 3 PER CARTON A MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 1000 MCM MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 3 PER CARTON A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A18 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A18
Mechanical Single Cable Tap A18
COPPER ALLOY MATERIAL 1000 MCM MAX. RUN CONDUCTOR SIZE 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE 1000 MCM MAX. TAP CONDUCTOR SIZE SPLIT BOLT INSTALLATION COPPER/COPPERWELD CONDUCTOR MATERIAL UL APPROVAL STANDARD PACKAGE 3 PER CARTON A MODEL
  • COPPER ALLOY MATERIAL
  • 1000 MCM MAX. RUN CONDUCTOR SIZE
  • 4/0 AWG STRANDED MIN. TAP CONDUCTOR SIZE
  • 1000 MCM MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT INSTALLATION
  • COPPER/COPPERWELD CONDUCTOR MATERIAL
  • UL APPROVAL
  • STANDARD PACKAGE 3 PER CARTON
  • A MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A18
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Keystone Electronics Corp.
View Details
Ferrules - 2853.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details