Greaves Corporation Mechanical Single Cable Tap A16SP

Description
397.5 MCM (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 397.5 MCM (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 12 PER CARTON SP MODEL
Datasheet
Description
397.5 MCM (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 397.5 MCM (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 12 PER CARTON SP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - A16SP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Single Cable Tap
A16SP
Mechanical Single Cable Tap A16SP
397.5 MCM (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 397.5 MCM (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER INSTALLATION COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL UL APPROVAL FINISH ELECTRO TIN PLATED STANDARD PACKAGE 12 PER CARTON SP MODEL
  • 397.5 MCM (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 397.5 MCM (ACSR), 500 MCM (COPPER/ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER INSTALLATION
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • UL APPROVAL
  • FINISH ELECTRO TIN PLATED
  • STANDARD PACKAGE 12 PER CARTON
  • SP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A16SP
Product Name Mechanical Single Cable Tap
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2871.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details