Greaves Corporation Mechanical Cable Lug A-800N-2

Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-1/2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet
Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-1/2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - A-800N-2 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
A-800N-2
Mechanical Cable Lug A-800N-2
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 6-1/8 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-1/2 INCH W PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE PAD HOLE SPACING 1-3/4 INCH SAL MODEL
  • ONE BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 6-1/8 INCH OVERALL LENGTH
  • 300 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 1-1/2 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • PAD HOLE SPACING 1-3/4 INCH
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A-800N-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details