Greaves Corporation Mechanical Cable Lug A-600

Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
Datasheet
Description
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - A-600 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
A-600
Mechanical Cable Lug A-600
ONE BARREL TYPE EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3-1/8 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1/2 INCH STUD SIZE 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SAL MODEL
  • ONE BARREL TYPE
  • EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 3-1/8 INCH OVERALL LENGTH
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1/2 INCH STUD SIZE
  • 1-1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SAL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number A-600
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details