Greaves Corporation Tap Adapter with Lug 4JJ8L90

Description
BRONZE MATERIAL 13-11/16 INCH L X 4-7/16 INCH W SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 4JJL90 MODEL
Datasheet
Description
BRONZE MATERIAL 13-11/16 INCH L X 4-7/16 INCH W SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 4JJL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 4JJ8L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
4JJ8L90
Tap Adapter with Lug 4JJ8L90
BRONZE MATERIAL 13-11/16 INCH L X 4-7/16 INCH W SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 4JJL90 MODEL
  • BRONZE MATERIAL
  • 13-11/16 INCH L X 4-7/16 INCH W SIZE
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE
  • TREGO. BRAND
  • 4JJL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 4JJ8L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details