Greaves Corporation Tap Adapter with Lug 4J8L90

Description
BRONZE MATERIAL 13-11/16 INCH L X 2-7/32 INCH W SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 4JL90 MODEL
Datasheet
Description
BRONZE MATERIAL 13-11/16 INCH L X 2-7/32 INCH W SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 4JL90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 4J8L90 - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
4J8L90
Tap Adapter with Lug 4J8L90
BRONZE MATERIAL 13-11/16 INCH L X 2-7/32 INCH W SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND 4JL90 MODEL
  • BRONZE MATERIAL
  • 13-11/16 INCH L X 2-7/32 INCH W SIZE
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 4 CONDUCTOR(S)
  • 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE
  • TREGO. BRAND
  • 4JL90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 4J8L90
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details