Greaves Corporation Tap Adapter with Lug 2J5L

Description
BRONZE MATERIAL 5-1/2 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 2JL MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/2 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 2JL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - 2J5L - Greaves Corporation
Centerbrook, CT, USA
Tap Adapter with Lug
2J5L
Tap Adapter with Lug 2J5L
BRONZE MATERIAL 5-1/2 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND 2JL MODEL
  • BRONZE MATERIAL
  • 5-1/2 INCH L SIZE
  • 4/0 AWG MIN. CONDUCTOR SIZE
  • 350 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE
  • TREGO. BRAND
  • 2JL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number 2J5L
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers