Great Plains Industries, Inc.
High Viscosity Pump
VP12H
Datasheet
Suppliers
High Viscosity Pump
VP12H
Datasheet
Technical Specifications
Product Category
|
Liquid Handling Pumps |
Product Number
|
VP12H |
Product Name
|
High Viscosity Pump |
Pump Type
|
Piston Plunger Pump; Positive Displacement Pump
|
Liquid Flow
|
8.000 GPM (30.30 L/min)
|
Discharge Size
|
1.000 inch (25.4 mm)
|
Power Source
|
DC; 12 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump
Discharge Pressure
3200.0 to 13050.0 psi (2250 to 9175 m of Water)
Power Source
Air or Pneumatic
View Details
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
0.790 GPM (2.99 L/min)
Discharge Size
0.500 inch (12.7 mm)
View Details