Great Plains Industries, Inc.
High Viscosity Pump
VP12H/H
Datasheet
Suppliers
High Viscosity Pump
VP12H/H
Datasheet
Technical Specifications
Product Category
|
Liquid Handling Pumps |
Product Number
|
VP12H/H |
Product Name
|
High Viscosity Pump |
Pump Type
|
Piston Plunger Pump; Positive Displacement Pump
|
Liquid Flow
|
8.000 GPM (30.30 L/min)
|
Discharge Size
|
1.000 inch (25.4 mm)
|
Power Source
|
DC; 12 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure
8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow
1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Pump Type
Hydraulic Fluid Pump
Power Source
Manual (optional feature); DC
Pump Housing Material
Aluminum
View Details
Pump Type
Trash Pump; Pump Lift Station
Liquid Flow
1300.000 GPM (4924.24 L/min)
HP
1.50 to 50.00 HP
View Details
Plast-O-Matic Valves, Inc.
Pump Type
Metering Pump; Self-Priming Pump
Liquid Flow
10.000 GPM (37.88 L/min)
Discharge Size
1.000 inch (25.4 mm)
View Details