P-120H-TAP -- TRANSFER SYSTEM
Great Plains Industries, Inc.
Transfer System
P-120H-TAP
Datasheet
Datasheet
Suppliers
Transfer System
P-120H-TAP
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
P-120H-TAP |
|
Product Name
|
Transfer System |
|
Pump Type
|
Gear Pump; Positive Displacement Pump
|
|
Liquid Flow
|
12.000 GPM (45.45 L/min)
|
|
Discharge Size
|
1.000 inch (25.4 mm)
|
|
Power Source
|
DC; 12 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Booster Pump; Hydraulic Fluid Pump
Discharge Pressure
5000.0 psi (3515 m of Water)
Liquid Flow
1.299 GPM (4.92 L/min)
View Details
Pump Type
Centrifugal Pump; Dewatering Pump
Power Source
AC; Gasoline or Diesel Engine
Pump Housing Material
Stainless Steel; Galvannealed Steel
View Details
Pump Type
Booster Pump
Discharge Pressure
0.0 psi (0.0204 m of Water)
HP
2.90 HP
View Details
Pump Type
Drum Pump
Discharge Pressure
50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow
33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details