Great Plains Industries, Inc. Electric Vane Pump M-3425CS-A

Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wichita, KS, USA
Electric Vane Pump
M-3425CS-A
Electric Vane Pump M-3425CS-A
Datasheet

Technical Specifications

  Great Plains Industries, Inc.
Product Category Liquid Handling Pumps
Product Number M-3425CS-A
Product Name Electric Vane Pump
Pump Type Refueling Pump; Electric Vane Pump
Liquid Flow 25.000 GPM (94.70 L/min)
Discharge Size 1.000 inch (25.4 mm)
Power Source DC; 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AAD Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details