Great Plains Industries, Inc. Electric Vane Pump M-3425

Description
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wichita, KS, USA
Electric Vane Pump
M-3425
Electric Vane Pump M-3425
Datasheet

Technical Specifications

  Great Plains Industries, Inc.
Product Category Liquid Handling Pumps
Product Number M-3425
Product Name Electric Vane Pump
Pump Type Refueling Pump; Electric Vane Pump
Liquid Flow 25.000 GPM (94.70 L/min)
Discharge Size 1.000 inch (25.4 mm)
Power Source DC; 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details