M-150S -- ELECTRIC GEAR PUMP
Great Plains Industries, Inc.
Electric Gear Pump
M-150S
Datasheet
Datasheet
Suppliers
Electric Gear Pump
M-150S
Datasheet
Technical Specifications
|
Product Category
|
Liquid Handling Pumps |
|
Product Number
|
M-150S |
|
Product Name
|
Electric Gear Pump |
|
Pump Type
|
Gear Pump; Positive Displacement Pump; Refueling Pump
|
|
Liquid Flow
|
15.000 GPM (56.82 L/min)
|
|
Discharge Size
|
0.750 inch (19.05 mm)
|
|
Power Source
|
DC; 12 VDC
|
Unlock Full Specs
to access all available technical data
Similar Products
Pump Type
Hand Foot Pump
Discharge Pressure
3000.0 psi (2109 m of Water)
Power Source
Manual
View Details
Pump Type
Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size
1.500 inch (38.1 mm)
Media Temperature
-20 to 350 F (-29 to 177 C)
View Details
Pump Type
Drum Pump; Wastewater Treatment Pump
Liquid Flow
30.000 GPM (113.64 L/min)
Power Source
Air or Pneumatic
View Details
Pump Type
Hand Foot Pump
Discharge Pressure
10152.6 psi (7138 m of Water)
View Details