Grayhill, Inc. Switch, Rotary, 1 Pole, 6Pos, 200Ma, 115Vac; No. Of Poles Grayhill MOX1125-23E

Description
SWITCH, ROTARY, 1 POLE, 6POS, 200MA, 115VAC; NO. OF POLES:1; NO. OF SWITCH POSITIONS:6; ANGLE OF THROW: 30°; CONTACT CURRENT AC MAX:150MA; CONTACT CURRENT DC MAX:200MA; CONTACT VOLTAGE AC MAX:115V; CONTACT VOLTAGE DC MAX:28
Description
SWITCH, ROTARY, 1 POLE, 6POS, 200MA, 115VAC; NO. OF POLES:1; NO. OF SWITCH POSITIONS:6; ANGLE OF THROW: 30°; CONTACT CURRENT AC MAX:150MA; CONTACT CURRENT DC MAX:200MA; CONTACT VOLTAGE AC MAX:115V; CONTACT VOLTAGE DC MAX:28

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 1 Pole, 6Pos, 200Ma, 115Vac; No. Of Poles Grayhill - 94T6161 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 1 Pole, 6Pos, 200Ma, 115Vac; No. Of Poles Grayhill
94T6161
Switch, Rotary, 1 Pole, 6Pos, 200Ma, 115Vac; No. Of Poles Grayhill 94T6161
SWITCH, ROTARY, 1 POLE, 6POS, 200MA, 115VAC; NO. OF POLES:1; NO. OF SWITCH POSITIONS:6; ANGLE OF THROW: 30°; CONTACT CURRENT AC MAX:150MA; CONTACT CURRENT DC MAX:200MA; CONTACT VOLTAGE AC MAX:115V; CONTACT VOLTAGE DC MAX:28

SWITCH, ROTARY, 1 POLE, 6POS, 200MA, 115VAC; NO. OF POLES:1; NO. OF SWITCH POSITIONS:6; ANGLE OF THROW: 30°; CONTACT CURRENT AC MAX:150MA; CONTACT CURRENT DC MAX:200MA; CONTACT VOLTAGE AC MAX:115V; CONTACT VOLTAGE DC MAX:28

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 94T6161
Product Name Switch, Rotary, 1 Pole, 6Pos, 200Ma, 115Vac; No. Of Poles Grayhill
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.2442 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details