Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches ASM,SP/ST,6SLD,1/2P,
SWITCH, DIP, 6 POS, SPST, FLUSH SLIDE; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Features:Half-Pitch RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 97R06ST-ND | 97R06ST | 97R06ST | 85K8574 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches | Switch, Dip, 6 Pos, Spst, Flush Slide; No. Of Circuits Grayhill |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |