Surface Mounting Rotary DIP Switches
Win Source Part Number: 1089530-A6RS-101RF
Category: Switches>DIP Switches
Series: A6RS
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.185" (4.70mm)
Length: 0.386" (9.80mm)
Standard Package: 48
Mounting: SMD (SMT)
Circuit: BCD
Actuator Type: Rotary for Tool
Electrical Life: 5,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -25°C ~ 80°C
Alternative Parts (Cross-Reference): RTE1000G14; 94HAC10WRT; A6S-0102-H; A6S-0104-H; A6S-0101-H; TDA10H0SB1RA6RS101RF
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: 2266-A6RS-101RF,A6RS
Base Product Number: A6R
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 25mA 24VDC
DIP Switches / SIP Switches Rotary 10 pos top-act. flat
ROTARY DIP SWITCH; Product Range:Flat Series; Switch Mounting:SMD; No. of Switch Positions:10 Position; Switching Voltage:24VDC; Output Code:BCD; Switching Current:25mA; Switch Construction:Unseale
SWITCH ROTARY DIP BCD 25MA 24V
| Aratas America LLC | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6RS-101RF | 1089530-A6RS-101RF | A6RS-101RF-ND | A6RS-101RF | 34M5194 | A6RS-101RF |
| Product Name | A6RS Rotay DIP Switch | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Rotary Dip Switch; Product Range Omron | Switches - DIP Switches |
| Number of Positions Available | 10 | 10 | ||||
| Switch Dimensions | 4.7 x 9.8 x 9.9 mm | |||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Other Terminal Type | SMD | |||||
| Max Current Rating | 0.0250 amps | 0.0250 amps |