Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH, DIP, SMD, SPST, 8 WAY; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:94H Series; Switch RoHS Compliant: Yes
DIP Switches / SIP Switches Half Pitch DIP 8 Pos Top Tape Seal
Half Pitch DIP Switch, 8 Positions
Series 97 requires half the board space of standard DIP switches. Process compatible to 255°C. Contact Rating: 25 mA @ 25 VDC Switching. 100 mA @ 50 VDC non-switching. Mechanical life: 1000 cycles min. Contact Resistance: 100 mΩ max. initial, 150 mΩ max. after Life. Terminals: Brass with gold plating. “S” suffix in part number indicates top tape seal.
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH1372-ND | 99Y9931 | 97C08ST | 70216687 | 97C08ST |
| Product Name | DIP Switches | Switch, Dip, Smd, Spst, 8 Way; No. Of Circuits Grayhill | DIP Switches / SIP Switches | Switch, DIP, HALF PITCH, 8 STATIONS | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Straight PC Pins | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | 24 volts |