Win Source Part Number: 1193290-97C06ST
Category: Switches>DIP Switches
Series: 97
Number of Positions: 6
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.063" (1.60mm)
Length: 0.348" (8.85mm)
Standard Package: 54
Mounting: SMD (SMT)
Body Material: Polyamide (PA), Nylon
Circuit: SPST
Actuator Type: Slide (Standard)
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Other Names: 97C06ST-ND,2266-97C0
Base Product Number: 97C06
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches Half Pitch DIP 6 Pos Top Tape Seal
SWITCH SLIDE DIP SPST 25MA 24V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1193290-97C06ST | GH7704-ND | 97C06ST | 97C06ST |
| Product Name | Switches - DIP Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Number of Positions Available | 6 | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Max Current Rating | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |