Manufacturer: Grayhill Inc.
Win Source Part Number: 858714-97C06SRT
Series: 97
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: 97C06
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: GH7763CT, GH7763TR, 97C06SRT-ND, GH7763DKR, 2266-97C06SRT
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches Half Pitch DIP, 6 Positions, top tape seal, reel, RoHS Compliant
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, SPST, 6POS, 0.025A/24VDC/SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 858714-97C06SRT | GH7763CT-ND | 97C06SRT | 97C06SRT | 63K9042 |
| Product Name | DIP Switches - 97C06SRT | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, Spst, 6Pos, 0.025A/24Vdc/smd; No. Of Circuits Grayhill |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |||
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Terminal Type | Surface Mount Technology | Surface Mount Technology |