Throgh-hole Mounting Slide DIP Switches
with High Contact Reliability
Win Source Part Number: 1177954-A6TN-1101
Category: Switches>DIP Switches
Series: A6TN
Number of Positions: 1
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.189" (4.80mm)
Length: 0.176" (4.48mm)
Standard Package: 100
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): A6TN1101;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: A6TN1101,Z12167,A6TN
Base Product Number: A6T
Dip Switch SPST 1 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches Slide Type DIP (Wht) 1Pin, Flat Actuator
DIP SWITCH, 1, SPST, FLUSH SLIDE; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
| Aratas America LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6TN-1101 | 1177954-A6TN-1101 | Z12167-ND | A6TN-1101 | A6TN-1101 | 40T8899 |
| Product Name | A6TN Slide DIP Switch | Switches - DIP Switches | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, 1, Spst, Flush Slide; No. Of Circuits Omron Electronic Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Switch Dimensions | 5.8 x 4.48 x 7.5 mm | |||||
| Terminal Type | Other Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | DIP | Through Hole | Through Hole | |||
| Number of Positions Available | 1 |