Grayhill, Inc. DIP Switches 97C02T

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 97C02T-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
97C02T-ND
DIP Switches 97C02T-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switch, DIP, HALF PITCH, 2 SECTIONS - 70216680 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, DIP, HALF PITCH, 2 SECTIONS
70216680
Switch, DIP, HALF PITCH, 2 SECTIONS 70216680
Half Pitch DIP Switch, 2 Positions Series 97 requires half the board space of standard DIP switches. Process compatible to 255°C. Contact Rating: 25 mA @ 25 VDC Switching. 100 mA @ 50 VDC non-switching. Mechanical life: 1000 cycles min. Contact Resistance: 100 mω max. initial, 150 mω max. after Life. Terminals: Brass with gold plating. “S” suffix in part number indicates top tape seal. This type of switch have copper alloy with gold plating over nickel base contacts and with gold plating brass terminals.

Half Pitch DIP Switch, 2 Positions
Series 97 requires half the board space of standard DIP switches. Process compatible to 255°C. Contact Rating: 25 mA @ 25 VDC Switching. 100 mA @ 50 VDC non-switching. Mechanical life: 1000 cycles min. Contact Resistance: 100 mΩ max. initial, 150 mΩ max. after Life. Terminals: Brass with gold plating. “S” suffix in part number indicates top tape seal.
This type of switch have copper alloy with gold plating over nickel base contacts and with gold plating brass terminals.

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
97C02T
DIP Switches / SIP Switches 97C02T
DIP Switches / SIP Switches Half Pitch DIP 2 Positions Unsealed

DIP Switches / SIP Switches Half Pitch DIP 2 Positions Unsealed

Buy Now Datasheet
Switches - DIP Switches 97C02T
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 97C02T-ND 70216680 97C02T 97C02T
Product Name DIP Switches Switch, DIP, HALF PITCH, 2 SECTIONS DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology; Straight PC Pins
Max Current Rating 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241256 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6SN Slide DIP Switch - A6SN-2104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2-2319848-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-160-942TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details