Grayhill, Inc. Slide Switch, Spst, 0.025A, Smd; Contact Configuration Grayhill 97C02SRT

Description
SLIDE SWITCH, SPST, 0.025A, SMD; Contact Configuration:SPST; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:97 Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet
Description
SLIDE SWITCH, SPST, 0.025A, SMD; Contact Configuration:SPST; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:97 Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch, Spst, 0.025A, Smd; Contact Configuration Grayhill - 14N2135 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spst, 0.025A, Smd; Contact Configuration Grayhill
14N2135
Slide Switch, Spst, 0.025A, Smd; Contact Configuration Grayhill 14N2135
SLIDE SWITCH, SPST, 0.025A, SMD; Contact Configuration:SPST; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:97 Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

SLIDE SWITCH, SPST, 0.025A, SMD; Contact Configuration:SPST; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:97 Series; Contact Current Max:25mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Slide Switches
Product Number 14N2135
Product Name Slide Switch, Spst, 0.025A, Smd; Contact Configuration Grayhill
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - MSS2200-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 2300-MS22ANA03/CUL - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details