Grayhill, Inc. Keypad Switches 96AB2-152-R

Description
Keypad Switch 12 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.005A @ 12VDC
Request a Quote Datasheet
Description
Keypad Switch 12 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.005A @ 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - GH5009-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
GH5009-ND
Keypad Switches GH5009-ND
Keypad Switch 12 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.005A @ 12VDC

Keypad Switch 12 Polymer Keys Conductive Rubber Contacts Matrix Output Non-Illuminated 0.005A @ 12VDC

Buy Now Datasheet
Keypad; 3 x 4 in.; Rear Panel; 2.800 in.; 12 VDC; 100 Ohms (Max.); Black - 70216625 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad; 3 x 4 in.; Rear Panel; 2.800 in.; 12 VDC; 100 Ohms (Max.); Black
70216625
Keypad; 3 x 4 in.; Rear Panel; 2.800 in.; 12 VDC; 100 Ohms (Max.); Black 70216625
Standard Keypads, Front⁄Rear Panel, 12 VDC, 100 Ohms (Max.) Quality, economical keyboards Easily customized legends Matrix circuitry Backlit and shielded options availabel Termination mates with standard connectors Tactile feedback to operator 1,000,000 operations per button Compatible with high resistance logic inputs The Series 96 is Grayhill’s Most economical 3x4 and 4x4 keypad family. The contact system utilizes conductive rubber to mate the appropriate PC board traces. Offered in matrix circuitry, with shielded and backlit options. Built with quality component parts, the series 96 is subjected to our rigid statistical process control to insure that it meets our reliability standards.

Standard Keypads, Front⁄Rear Panel, 12 VDC, 100 Ohms (Max.)

  • Quality, economical keyboards
  • Easily customized legends
  • Matrix circuitry
  • Backlit and shielded options availabel
  • Termination mates with standard connectors
  • Tactile feedback to operator
  • 1,000,000 operations per button
  • Compatible with high resistance logic inputs
    The Series 96 is Grayhill’s Most economical 3x4 and 4x4 keypad family. The contact system utilizes conductive rubber to mate the appropriate PC board traces. Offered in matrix circuitry, with shielded and backlit options. Built with quality component parts, the series 96 is subjected to our rigid statistical process control to insure that it meets our reliability standards.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number GH5009-ND 70216625
Product Name Keypad Switches Keypad; 3 x 4 in.; Rear Panel; 2.800 in.; 12 VDC; 100 Ohms (Max.); Black
Standard Keypad Size 3x4 3x4
Mounting Rear Panel
Keypad Output X-Y X-Y
Keypad Style Conductive Rubber Overlay; Other Style Conductive Rubber Overlay
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2297-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Numeric Keypads - 206041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.47 inch (139 mm)
View Details
CAN-Bus keypad, backlit amber LEDs . - 8-Key - HydraForce, Inc.
Specs
Standard Keypad Size Other Size
Other Keypad Size 2x4
Mounting Rear Panel
View Details
Keypad Switches - GH7927-ND - DigiKey
Specs
Standard Keypad Size 3x4
Mounting Front Panel
Keypad Style Conductive Rubber Overlay; Other Style
View Details