Grayhill, Inc. DIP Switches 94HFB10WRT

Description
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 94HFB10WRT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
94HFB10WRT-ND
DIP Switches 94HFB10WRT-ND
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
DIP Switches - 94HFB10WRT - 736720-94HFB10WRT - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 94HFB10WRT
736720-94HFB10WRT
DIP Switches - 94HFB10WRT 736720-94HFB10WRT
Manufacturer: Grayhill Inc. Win Source Part Number: 736720-94HFB10WRT Series: 94H Packaging: Reel - TR Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: Sealed Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 50VDC Current Rating: 100mA Height Above Board: 0.225" (5.72mm) Length: 0.390" (9.91mm) Mounting: SMD Body Material: Plastic Circuit: BCD Actuator Type: Rotary for Tool Mechanical Life: 10,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: 94H Categories: Switches Manufacturer Homepage: www.grayhill.com Alternative Parts (Cross-Reference): SMR 20010; 94HFB10WR; 94HFB10W; Introduction Date: August 22, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Grayhill Inc.
Win Source Part Number: 736720-94HFB10WRT
Series: 94H
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Sealed
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 50VDC
Current Rating: 100mA
Height Above Board: 0.225" (5.72mm)
Length: 0.390" (9.91mm)
Mounting: SMD
Body Material: Plastic
Circuit: BCD
Actuator Type: Rotary for Tool
Mechanical Life: 10,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: 94H
Categories: Switches
Manufacturer Homepage: www.grayhill.com
Alternative Parts (Cross-Reference): SMR 20010; 94HFB10WR; 94HFB10W;
Introduction Date: August 22, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - DIP Switches 94HFB10WRT
SWITCH ROTARY DIP BCD 100MA 50V

SWITCH ROTARY DIP BCD 100MA 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 94HFB10WRT-ND 736720-94HFB10WRT 94HFB10WRT
Product Name DIP Switches DIP Switches - 94HFB10WRT Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Rotary Encoded DIP Switches - 241253 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6A Sealed Rotary DIP Switch - A6A-16RW - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 13.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-953TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details