Grayhill, Inc. Switches - DIP Switches 94HBB08T

Description
Win Source Part Number: 1340072-94HBB08T Category: Switches - DIP Switches Series: 94H Number of Positions: 8 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 50VDC Height Above Board: 0.495" (12.57mm) Length: 0.390" (9.91mm) Standard Package: 27 Body Material: Plastic Circuit: Octal Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 94HBB08
Request a Quote Datasheet
Description
Win Source Part Number: 1340072-94HBB08T Category: Switches - DIP Switches Series: 94H Number of Positions: 8 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 50VDC Height Above Board: 0.495" (12.57mm) Length: 0.390" (9.91mm) Standard Package: 27 Body Material: Plastic Circuit: Octal Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 94HBB08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1340072-94HBB08T - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1340072-94HBB08T
Switches - DIP Switches 1340072-94HBB08T
Win Source Part Number: 1340072-94HBB08T Category: Switches - DIP Switches Series: 94H Number of Positions: 8 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 50VDC Height Above Board: 0.495" (12.57mm) Length: 0.390" (9.91mm) Standard Package: 27 Body Material: Plastic Circuit: Octal Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Base Product Number: 94HBB08

Win Source Part Number: 1340072-94HBB08T
Category: Switches - DIP Switches
Series: 94H
Number of Positions: 8
Pitch: 0.100" (2.54mm) , Full
Termination Style: PC Pin
Features: Sealed
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 50VDC
Height Above Board: 0.495" (12.57mm)
Length: 0.390" (9.91mm)
Standard Package: 27
Body Material: Plastic
Circuit: Octal
Actuator Type: Rotary with Shaft
Mechanical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Base Product Number: 94HBB08

Buy Now Datasheet
DIP Switches - GH7258-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7258-ND
DIP Switches GH7258-ND
Dip Switch Octal 8 Position Through Hole Rotary with Shaft Actuator 100mA 50VDC

Dip Switch Octal 8 Position Through Hole Rotary with Shaft Actuator 100mA 50VDC

Buy Now Datasheet
Switch, DIP, CODED Rotary, 8 Positions,STD THRU HOLE MOUNTING, 0.27 Actuator - 70216716 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, DIP, CODED Rotary, 8 Positions,STD THRU HOLE MOUNTING, 0.27 Actuator
70216716
Switch, DIP, CODED Rotary, 8 Positions,STD THRU HOLE MOUNTING, 0.27 Actuator 70216716
Rotary DIP Switch, 8 Positions Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths with an assortment of high temperature knobs. Rated mechanical life of 10,000 cycles (1 cycle: rotation through all positions and a complete return through all positions). Electrical ratings through 10,000 cycles: 100 mA @ 50 VDC current carrying; 150 mω @ 10 mA, 50 mVDC contact resistance; 250 VAC rms dielectric. Through hole terminals on a 0.1" (2.54 mm) × 0.3" (7.62 mm) grid. Surface mount terminals on 0.1" (2.54 mm) centers × 0.5" (12.70 mm) wide with 0.05" (1.27 mm) solder flats. Right angle terminals on a 0.1" (2.54 mm) × 0.1" (2.54 mm) grid. Terminals are copper alloy, gold-plated over nickel barrier. Maximum process temperature of 260°C for 10 seconds.

Rotary DIP Switch, 8 Positions
Series 94 sealed rotary DIP switches have binary output with the following positions and code types: 8 pos. Octal, 10 pos. BCD, or 16 pos. Hexadecimal. Complement codes available. Actuators are offered flush and in three extended lengths with an assortment of high temperature knobs. Rated mechanical life of 10,000 cycles (1 cycle: rotation through all positions and a complete return through all positions). Electrical ratings through 10,000 cycles: 100 mA @ 50 VDC current carrying; 150 mΩ @ 10 mA, 50 mVDC contact resistance; 250 VAC rms dielectric. Through hole terminals on a 0.1" (2.54 mm) × 0.3" (7.62 mm) grid. Surface mount terminals on 0.1" (2.54 mm) centers × 0.5" (12.70 mm) wide with 0.05" (1.27 mm) solder flats. Right angle terminals on a 0.1" (2.54 mm) × 0.1" (2.54 mm) grid. Terminals are copper alloy, gold-plated over nickel barrier. Maximum process temperature of 260°C for 10 seconds.

Supplier's Site
Switches - DIP Switches 94HBB08T
SW ROTARY DIP OCTAL 100MA 50V

SW ROTARY DIP OCTAL 100MA 50V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1340072-94HBB08T GH7258-ND 70216716 94HBB08T
Product Name Switches - DIP Switches DIP Switches Switch, DIP, CODED Rotary, 8 Positions,STD THRU HOLE MOUNTING, 0.27 Actuator Switches - DIP Switches
Number of Positions Available 8 8
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 50 volts 50 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-942TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1825006-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6TN Slide DIP Switch - A6TN-1104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details