Grayhill, Inc. DIP Switches 94HAB16T

Description
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7255-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7255-ND
DIP Switches GH7255-ND
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
DIP Switches - 94HAB16T - 858675-94HAB16T - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 94HAB16T
858675-94HAB16T
DIP Switches - 94HAB16T 858675-94HAB16T
Manufacturer: Grayhill Inc. Win Source Part Number: 858675-94HAB16T Series: 94H Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch Hexadecimal Position Through Hole Rotary for Tool Actuator 100mA 50VDC Package: Tube Mounting: Through Hole Family Name: 94HAB16 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 27 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Grayhill Inc.
Win Source Part Number: 858675-94HAB16T
Series: 94H
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch Hexadecimal Position Through Hole Rotary for Tool Actuator 100mA 50VDC
Package: Tube
Mounting: Through Hole
Family Name: 94HAB16
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Switches - DIP Switches 94HAB16T
SWITCH ROTARY DIP HEX 100MA 50V

SWITCH ROTARY DIP HEX 100MA 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number GH7255-ND 858675-94HAB16T 94HAB16T
Product Name DIP Switches DIP Switches - 94HAB16T Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319848-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6T Slide DIP Switch - A6T-7101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 241255 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details