Grayhill, Inc. Switches - DIP Switches 94HAB16RAT

Description
Win Source Part Number: 1025652-94HAB16RAT Category: Switches>DIP Switches Series: 94H Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 50VDC Height Above Board: 0.400" (10.16mm) Length: 0.430" (10.92mm) Standard Package: 24 Body Material: Plastic Circuit: Hexadecimal Actuator Type: Rotary for Tool Mechanical Life: 10,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 94HAB16T; 94HAC16T; 94HBB16T; PT65103; PT65103L508; RTE1600V4494HAB16RAT .; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: GH7254 Base Product Number: 94HAB16
Request a Quote Datasheet
Description
Win Source Part Number: 1025652-94HAB16RAT Category: Switches>DIP Switches Series: 94H Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 50VDC Height Above Board: 0.400" (10.16mm) Length: 0.430" (10.92mm) Standard Package: 24 Body Material: Plastic Circuit: Hexadecimal Actuator Type: Rotary for Tool Mechanical Life: 10,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 94HAB16T; 94HAC16T; 94HBB16T; PT65103; PT65103L508; RTE1600V4494HAB16RAT .; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: GH7254 Base Product Number: 94HAB16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1025652-94HAB16RAT - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1025652-94HAB16RAT
Switches - DIP Switches 1025652-94HAB16RAT
Win Source Part Number: 1025652-94HAB16RAT Category: Switches>DIP Switches Series: 94H Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 50VDC Height Above Board: 0.400" (10.16mm) Length: 0.430" (10.92mm) Standard Package: 24 Body Material: Plastic Circuit: Hexadecimal Actuator Type: Rotary for Tool Mechanical Life: 10,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 94HAB16T; 94HAC16T; 94HBB16T; PT65103; PT65103L508; RTE1600V4494HAB16RAT .; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: GH7254 Base Product Number: 94HAB16

Win Source Part Number: 1025652-94HAB16RAT
Category: Switches>DIP Switches
Series: 94H
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Sealed
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 50VDC
Height Above Board: 0.400" (10.16mm)
Length: 0.430" (10.92mm)
Standard Package: 24
Body Material: Plastic
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Mechanical Life: 10,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 94HAB16T; 94HAC16T; 94HBB16T; PT65103; PT65103L508; RTE1600V4494HAB16RAT.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Other Names: GH7254
Base Product Number: 94HAB16

Buy Now Datasheet
DIP Switches - GH7254-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7254-ND
DIP Switches GH7254-ND
Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 50VDC

Dip Switch Hexadecimal 16 Position Through Hole, Right Angle Rotary for Tool Actuator 100mA 50VDC

Buy Now Datasheet
Switches - DIP Switches 94HAB16RAT
SWITCH ROTARY DIP HEX 100MA 50V

SWITCH ROTARY DIP HEX 100MA 50V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1025652-94HAB16RAT GH7254-ND 94HAB16RAT
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 16
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 50 volts 50 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759652 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switches - 486-3-162-996-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6TN Slide DIP Switch - A6TN-4104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2-2319747-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details