Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH, DIP, 8 POSITION, SPST, RECESSED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:6VDC; Contact Current DC Max:100mA RoHS Compliant: Yes
DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 8 Pos
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7242-ND | 90HBW08PT | 63K8715 | 90HBW08PT |
| Product Name | DIP Switches | Switches - DIP Switches | Switch, Dip, 8 Position, Spst, Recessed Slide; No. Of Circuits Grayhill | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.1000 amps |