TE Connectivity DIP Switch 1-1825002-4

Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 4 MM  [.138 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 4 MM  [.138 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1-1825002-4 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1-1825002-4
DIP Switch 1-1825002-4
Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Flash Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 4 MM  [.138 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube Packaging Quantity : 20 Product Type Features Actuator Style : Slide Actuator, Flush Actuator Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold Flash
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 4 MM  [.138 INCH ]
  • Product Length : 22.3 MM  [.878 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 20

Product Type Features


  • Actuator Style : Slide Actuator, Flush Actuator
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP Switches - 1-1825002-4-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
1-1825002-4-ND
DIP Switches 1-1825002-4-ND
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1043435-1-1825002-4 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1043435-1-1825002-4
Switches - DIP Switches 1043435-1-1825002-4
Win Source Part Number: 1043435-1-1825002-4 Category: Switches>DIP Switches Series: ADF Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.189" (4.80mm) Length: 0.878" (22.30mm) Standard Package: 20 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): 1825057-7; 1825360-5; BPA08B; SDA08H1BD; 435640-5; SDA08H0B; NDIR08ST; DPL08; ADP08; DA08T; 195-7MST118250024; ADF08T04; ADF08T04.; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Current Rating (Amps): 25mA REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: ADF08T04-ND,ADF08T04 ,2266-1-1825002-4 Base Product Number: 1-1825002

Win Source Part Number: 1043435-1-1825002-4
Category: Switches>DIP Switches
Series: ADF
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.189" (4.80mm)
Length: 0.878" (22.30mm)
Standard Package: 20
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): 1825057-7; 1825360-5; BPA08B; SDA08H1BD; 435640-5; SDA08H0B; NDIR08ST; DPL08; ADP08; DA08T; 195-7MST118250024; ADF08T04; ADF08T04.;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Current Rating (Amps): 25mA
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: ADF08T04-ND,ADF08T04,2266-1-1825002-4
Base Product Number: 1-1825002

Buy Now Datasheet
Switches - DIP Switches 1-1825002-4
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1-1825002-4 1-1825002-4-ND 1043435-1-1825002-4 1-1825002-4
Product Name DIP Switch DIP Switches Switches - DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Number of Positions Available 8 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 5 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319764-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 2319747-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1-1825059-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers