Grayhill, Inc. DIP Switches - 90HBW02PT 90HBW02PT

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 908692-90HBW02PT Series: 90HB Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Family Name: 90HBW02 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-90HBW02PT, GH7236
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 908692-90HBW02PT Series: 90HB Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Family Name: 90HBW02 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-90HBW02PT, GH7236
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 90HBW02PT - 908692-90HBW02PT - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 90HBW02PT
908692-90HBW02PT
DIP Switches - 90HBW02PT 908692-90HBW02PT
Manufacturer: Grayhill Inc. Win Source Part Number: 908692-90HBW02PT Series: 90HB Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Surface Mount Family Name: 90HBW02 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 2266-90HBW02PT, GH7236

Manufacturer: Grayhill Inc.
Win Source Part Number: 908692-90HBW02PT
Series: 90HB
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Family Name: 90HBW02
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 2266-90HBW02PT, GH7236

Buy Now Datasheet
DIP Switches - GH7236-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7236-ND
DIP Switches GH7236-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 90HBW02PT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
90HBW02PT
DIP Switches / SIP Switches 90HBW02PT
DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 2 Pos

DIP Switches / SIP Switches DIP Switch SPST low Prof GullWing 2 Pos

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 908692-90HBW02PT GH7236-ND 90HBW02PT 90HBW02PT
Product Name DIP Switches - 90HBW02PT DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Slide Actuator(s)
Terminal Type Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-7101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switches - 486-3-160-946TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1571999-7 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
Rotary Encoded DIP Switches - 241255 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details