7.2 mm Square Miniature Rotary DIP
Switches
Win Source Part Number: 1042270-A6KS-162RF
Category: Switches>DIP Switches
Series: A6KS
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.118" (3.00mm)
Length: 0.283" (7.20mm)
Standard Package: 63
Mounting: SMD (SMT)
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Electrical Life: 20,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -30°C ~ 80°C
Alternative Parts (Cross-Reference): A6RS-161RS; A6KS-164RF; A6KSV-164RF; RTE1600G44; CRD16CM0SBR; CRD16RM0SBA6KS162RF;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
HTSUS: 8536.50.9065
Mfr: Omron Electronics Inc-EMC Div
Other Names: A6KS162RF,SW1475,A6K
Base Product Number: A6KS
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 25mA 24VDC
SWITCH ROTARY DIP HEX 25MA 24V
DIP Switches / SIP Switches 16P 3x3 TERM SMT Top-actuated flat
| Aratas America LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6KS-162RF | 1042270-A6KS-162RF | SW1475-ND | A6KS-162RF | A6KS-162RF |
| Product Name | A6K/A6KS Rotay DIP Switch | Switches - DIP Switches | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 16 | 16 | |||
| Switch Dimensions | 3 x 7.2 x 7.2 mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | |||
| Other Terminal Type | SMD | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps |