Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Win Source Part Number: 1160901-90B08ST
Category: Switches>DIP Switches
Series: 90B
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.195" (4.95mm)
Length: 0.870" (22.10mm)
Standard Package: 20
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Other Names: GH7224
Base Product Number: 90B08
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH, DIP, 8 POS, SPST, RECESSED SLIDE; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
DIP Switches/SIP Switches DIP Switch SPST 8 Pos Tape Seal
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7224-ND | 1160901-90B08ST | 90B08ST | 63K8617 | 90B08ST |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches | Switch, Dip, 8 Pos, Spst, Recessed Slide; No. Of Circuits Grayhill | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | |||
| Other Terminal Type | Through Hole | Through Hole | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.1500 amps |