Aratas America LLC A6S-H Slide DIP Switch A6S-2102-PH

Description
Standard Surface-Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs. Embossed taping available for small-reel 100 pcs/400 pcs.
Request a Quote Datasheet
Description
Standard Surface-Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs. Embossed taping available for small-reel 100 pcs/400 pcs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6S-H Slide DIP Switch - A6S-2102-PH - Aratas America LLC
Hoffman Estates, IL, United States
A6S-H Slide DIP Switch
A6S-2102-PH
A6S-H Slide DIP Switch A6S-2102-PH
Standard Surface-Mounting Slide DIP Switches Gold-plated twin contacts ensure high reliability. Washable, with seal tape available. Models with from 1 to 10 poles meet wide needs. Embossed taping available for small-reel 100 pcs/400 pcs.

Standard Surface-Mounting Slide DIP
Switches

  • Gold-plated twin contacts ensure high reliability.
  • Washable, with seal tape available.
  • Models with from 1 to 10 poles meet wide needs.
  • Embossed taping available for small-reel 100 pcs/400 pcs.
Supplier's Site Datasheet
DIP Switches - 39-A6S-2102-PHTR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 39-A6S-2102-PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 39-A6S-2102-PHCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - A6S-2102-PH - 909065-A6S-2102-PH - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - A6S-2102-PH
909065-A6S-2102-PH
DIP Switches - A6S-2102-PH 909065-A6S-2102-PH
Manufacturer: Omron Win Source Part Number: 909065-A6S-2102-PH Series: A6S-H Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Family Name: A6S-2102 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: Z5189DKR, Z5189CT, A6S2102PH, Z5189TR, A6S-2102-PH-ND

Manufacturer: Omron
Win Source Part Number: 909065-A6S-2102-PH
Series: A6S-H
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: A6S-2102
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: Z5189DKR, Z5189CT, A6S2102PH, Z5189TR, A6S-2102-PH-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
A6S-2102-PH
DIP Switches / SIP Switches A6S-2102-PH
DIP Switches / SIP Switches Dipswitch Tape & Reel

DIP Switches / SIP Switches Dipswitch Tape & Reel

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number A6S-2102-PH 39-A6S-2102-PHTR-ND 909065-A6S-2102-PH A6S-2102-PH
Product Name A6S-H Slide DIP Switch DIP Switches DIP Switches - A6S-2102-PH DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Switch Dimensions 3.7 x 6.02 x 6.2 mm
Terminal Type Other Terminal Type Surface Mount Technology
Other Terminal Type SMD
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-3104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 9.6 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
A6R/A6RV Rotay DIP Switch - A6RV-161RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 10 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
A6TR Piano DIP Switch - A6TR-4104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 10.06 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers