Grayhill, Inc. Keypad Switches 88BB2

Description
Keypad Switch 16 Polyester Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
Request a Quote Datasheet
Description
Keypad Switch 16 Polyester Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - GH5019-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
GH5019-ND
Keypad Switches GH5019-ND
Keypad Switch 16 Polyester Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC

Keypad Switch 16 Polyester Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC

Buy Now Datasheet
Keypad; 4 x 4; Flange; 3 in.; 24 VDC; 10 Ohms (Max.); ABS Polycarbonate; Black - 70216617 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad; 4 x 4; Flange; 3 in.; 24 VDC; 10 Ohms (Max.); ABS Polycarbonate; Black
70216617
Keypad; 4 x 4; Flange; 3 in.; 24 VDC; 10 Ohms (Max.); ABS Polycarbonate; Black 70216617
88 Series Sealed, Flange Mounted Keypad Matrix code circuitry 250 VAC breakdown voltage between mutually insulated parts Sealed keyboard Colorful graphic display Audible, snap-dome contact 3000000 operations life expectancy per button. 350 g (Typ.) operating force.

88 Series Sealed, Flange Mounted Keypad

  • Matrix code circuitry
  • 250 VAC breakdown voltage between mutually insulated parts
  • Sealed keyboard
  • Colorful graphic display
  • Audible, snap-dome contact
    3000000 operations life expectancy per button. 350 g (Typ.) operating force.
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number GH5019-ND 70216617
Product Name Keypad Switches Keypad; 4 x 4; Flange; 3 in.; 24 VDC; 10 Ohms (Max.); ABS Polycarbonate; Black
Standard Keypad Size 4x4 4x4
Mounting Front Panel; Rear Panel
Keypad Output X-Y
Keypad Style Other Style
Connector Style Other
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBN16BD - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
2 suppliers
Numeric Keypads - 206041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.47 inch (139 mm)
View Details
Keypad Switches - 84BLN-AB2-112AN-ND - DigiKey
Specs
Standard Keypad Size 3x4
Mounting Front Panel
Keypad Output X-Y
View Details
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details