The Grayhill Series 88 is a sealed, flange-mounted keyboard with snap-dome contacts rated for 3,000,000 operations per button. The 4x4 configuration features a 2.700 in (68.58 mm) width and 2.500 in (63.5 mm) height, with terminal spacing of 0.100 in (2.54 mm). It uses a matrix circuit with single pole/common bus termination and has embossed button areas. A colorful graphic overlay supports user-legending, and an optional panel seal gasket is available for environmental protection.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50M0205 |
| Product Name | Keyboard,16Btn Grayhill |