Keypad Switch 20 Polymer, Transparent Key Cap Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | 86JB2-202-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | Other Size |
| Other Keypad Size | 4 x 5 |
| Mounting | Front Panel; Rear Panel |
| Keypad Output | X-Y |
| Keypad Style | Other Style |