Grayhill, Inc. Keypad Switches - 86AA2-103 86AA2-103

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 766856-86AA2-103 Series: 86 Termination Style: Pin Header Operating Temperature Range: -40°C ~ 80°C Ingress Protection: IP40 Mounting: Panel Mount, Front or Rear Contact Rating @ Voltage: 0.01A @ 24VDC Illumination: Non-Illuminated Switch Type: Snap Dome Number of Keys: 12 Matrix (Columns x Rows): 3 x 4 Legend Type: Fixed Key Type: Polymer Legend: Telephone Format Key Color: White Operational Life: 3,000,000 Cycles Family Name: 86 Categories: Switches Legend Color: Black ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 766856-86AA2-103 Series: 86 Termination Style: Pin Header Operating Temperature Range: -40°C ~ 80°C Ingress Protection: IP40 Mounting: Panel Mount, Front or Rear Contact Rating @ Voltage: 0.01A @ 24VDC Illumination: Non-Illuminated Switch Type: Snap Dome Number of Keys: 12 Matrix (Columns x Rows): 3 x 4 Legend Type: Fixed Key Type: Polymer Legend: Telephone Format Key Color: White Operational Life: 3,000,000 Cycles Family Name: 86 Categories: Switches Legend Color: Black ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - 86AA2-103 - 766856-86AA2-103 - Win Source Electronics
Laguna Hills, CA, United States
Keypad Switches - 86AA2-103
766856-86AA2-103
Keypad Switches - 86AA2-103 766856-86AA2-103
Manufacturer: Grayhill Inc. Win Source Part Number: 766856-86AA2-103 Series: 86 Termination Style: Pin Header Operating Temperature Range: -40°C ~ 80°C Ingress Protection: IP40 Mounting: Panel Mount, Front or Rear Contact Rating @ Voltage: 0.01A @ 24VDC Illumination: Non-Illuminated Switch Type: Snap Dome Number of Keys: 12 Matrix (Columns x Rows): 3 x 4 Legend Type: Fixed Key Type: Polymer Legend: Telephone Format Key Color: White Operational Life: 3,000,000 Cycles Family Name: 86 Categories: Switches Legend Color: Black ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Grayhill Inc.
Win Source Part Number: 766856-86AA2-103
Series: 86
Termination Style: Pin Header
Operating Temperature Range: -40°C ~ 80°C
Ingress Protection: IP40
Mounting: Panel Mount, Front or Rear
Contact Rating @ Voltage: 0.01A @ 24VDC
Illumination: Non-Illuminated
Switch Type: Snap Dome
Number of Keys: 12
Matrix (Columns x Rows): 3 x 4
Legend Type: Fixed
Key Type: Polymer
Legend: Telephone Format
Key Color: White
Operational Life: 3,000,000 Cycles
Family Name: 86
Categories: Switches
Legend Color: Black
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 766856-86AA2-103
Product Name Keypad Switches - 86AA2-103
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Bilateral switch - 74LVC2G66DC-Q100/H - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
698 - 6000 MHz High Power RFFE GSM SP4T Switch - QM12114 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP4T
Supply Voltage (VS) 1.65 to 1.95 volts
View Details