Keypad Switch 16 Rubber Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | 84S-BB1-014-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | 4x4 |
| Mounting | Front Panel |
| Keypad Output | X-Y |
| Keypad Style | Conductive Rubber Overlay; Other Style |
| Connector Style | Other |