Keypad Switch 16 Rubber Overlay Keys Snap Dome Contacts Matrix Output Illuminated - Green 0.01A @ 24VDC
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | 84BL-BB2-016CN-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | 4x4 |
| Mounting | Front Panel |
| Keypad Output | X-Y |
| Keypad Style | Conductive Rubber Overlay; Other Style |