Grayhill, Inc. Keypad Switches - 84BL-AB1-112A 84BL-AB1-112A

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 766866-84BL-AB1-112A Series: 84BL Termination Style: Pin Header Features: Shielded Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: Panel Mount, Front Output Type: Matrix Contact Rating @ Voltage: 0.01A @ 24VDC Illumination: Illuminated - Red Illumination Voltage (Nominal): 1.95 VDC Switch Type: Snap Dome Number of Keys: 12 Matrix (Columns x Rows): 3 x 4 Legend Type: Fixed Key Type: Rubber Overlay Legend: Telephone Format Key Color: Black Operational Life: 3,000,000 Cycles Family Name: 84BL Categories: Switches Legend Color: Translucent Introduction Date: September 19, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 766866-84BL-AB1-112A Series: 84BL Termination Style: Pin Header Features: Shielded Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: Panel Mount, Front Output Type: Matrix Contact Rating @ Voltage: 0.01A @ 24VDC Illumination: Illuminated - Red Illumination Voltage (Nominal): 1.95 VDC Switch Type: Snap Dome Number of Keys: 12 Matrix (Columns x Rows): 3 x 4 Legend Type: Fixed Key Type: Rubber Overlay Legend: Telephone Format Key Color: Black Operational Life: 3,000,000 Cycles Family Name: 84BL Categories: Switches Legend Color: Translucent Introduction Date: September 19, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - 84BL-AB1-112A - 766866-84BL-AB1-112A - Win Source Electronics
Laguna Hills, CA, United States
Keypad Switches - 84BL-AB1-112A
766866-84BL-AB1-112A
Keypad Switches - 84BL-AB1-112A 766866-84BL-AB1-112A
Manufacturer: Grayhill Inc. Win Source Part Number: 766866-84BL-AB1-112A Series: 84BL Termination Style: Pin Header Features: Shielded Ingress Protection: IP67 - Dust Tight, Waterproof Mounting: Panel Mount, Front Output Type: Matrix Contact Rating @ Voltage: 0.01A @ 24VDC Illumination: Illuminated - Red Illumination Voltage (Nominal): 1.95 VDC Switch Type: Snap Dome Number of Keys: 12 Matrix (Columns x Rows): 3 x 4 Legend Type: Fixed Key Type: Rubber Overlay Legend: Telephone Format Key Color: Black Operational Life: 3,000,000 Cycles Family Name: 84BL Categories: Switches Legend Color: Translucent Introduction Date: September 19, 2007 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Grayhill Inc.
Win Source Part Number: 766866-84BL-AB1-112A
Series: 84BL
Termination Style: Pin Header
Features: Shielded
Ingress Protection: IP67 - Dust Tight, Waterproof
Mounting: Panel Mount, Front
Output Type: Matrix
Contact Rating @ Voltage: 0.01A @ 24VDC
Illumination: Illuminated - Red
Illumination Voltage (Nominal): 1.95 VDC
Switch Type: Snap Dome
Number of Keys: 12
Matrix (Columns x Rows): 3 x 4
Legend Type: Fixed
Key Type: Rubber Overlay
Legend: Telephone Format
Key Color: Black
Operational Life: 3,000,000 Cycles
Family Name: 84BL
Categories: Switches
Legend Color: Translucent
Introduction Date: September 19, 2007
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 766866-84BL-AB1-112A
Product Name Keypad Switches - 84BL-AB1-112A
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers