Grayhill, Inc. Unclassified - 84BB-1018-A 84BB-1018-A

Description
Manufacturer: Grayhill Inc. Win Source Part Number: 769411-84BB-1018-A Series: * Family Name: TS-HB Categories: Switches Alternative Parts (Cross-Reference): 381LQ101M400H012+D; SLP101M400A3P3; B43504A9107M007; B43504A9107M080; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Grayhill Inc. Win Source Part Number: 769411-84BB-1018-A Series: * Family Name: TS-HB Categories: Switches Alternative Parts (Cross-Reference): 381LQ101M400H012+D; SLP101M400A3P3; B43504A9107M007; B43504A9107M080; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Unclassified - 84BB-1018-A - 769411-84BB-1018-A - Win Source Electronics
Laguna Hills, CA, United States
Unclassified - 84BB-1018-A
769411-84BB-1018-A
Unclassified - 84BB-1018-A 769411-84BB-1018-A
Manufacturer: Grayhill Inc. Win Source Part Number: 769411-84BB-1018-A Series: * Family Name: TS-HB Categories: Switches Alternative Parts (Cross-Reference): 381LQ101M400H012+D; SLP101M400A3P3; B43504A9107M007; B43504A9107M080; Introduction Date: September 14, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Grayhill Inc.
Win Source Part Number: 769411-84BB-1018-A
Series: *
Family Name: TS-HB
Categories: Switches
Alternative Parts (Cross-Reference): 381LQ101M400H012+D; SLP101M400A3P3; B43504A9107M007; B43504A9107M080;
Introduction Date: September 14, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 769411-84BB-1018-A
Product Name Unclassified - 84BB-1018-A
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3.6V 64mA TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV16211GRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers